Vishay Intertechnology, Inc. RES 124K OHM 1/2W .1% AXIAL CMF55124K00BHEB

Description
RES 124Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/2W .1% AXIAL - CMF55124K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/2W .1% AXIAL
CMF55124K00BHEB
RES 124K OHM 1/2W .1% AXIAL CMF55124K00BHEB
RES 124Kohm 1/2W .1% AXIAL

RES 124Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55124K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124K00BHEB-ND
Through Hole Resistors CMF55124K00BHEB-ND
124 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 124K .1% T-2 Eb E3 Vishay - 68P0995 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 124K .1% T-2 Eb E3 Vishay
68P0995
Cmf-55 124K .1% T-2 Eb E3 Vishay 68P0995
CMF-55 124K .1% T-2 EB e3

CMF-55 124K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124K00BHEB CMF55124K00BHEB-ND 68P0995
Product Name RES 124K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 124K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details