Vishay Precision Group Through-Hole 121 Ohm 0.5W Resistor CMF55121R00FHEK

Description
121 Ohm Metal Film Resistor, 0.5W, 1%, 50ppm, Through Hole Product overview: CMF55121R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 121 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 121 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121R00FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
121 Ohm Metal Film Resistor, 0.5W, 1%, 50ppm, Through Hole Product overview: CMF55121R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 121 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 121 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121R00FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 121 Ohm 0.5W Resistor - 53-CMF55121R00FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 121 Ohm 0.5W Resistor
53-CMF55121R00FHEK
Through-Hole 121 Ohm 0.5W Resistor 53-CMF55121R00FHEK
121 Ohm Metal Film Resistor, 0.5W, 1%, 50ppm, Through Hole Product overview: CMF55121R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 121 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 121 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121R00FHEK can be used for catalog matching and distributor lookup.

121 Ohm Metal Film Resistor, 0.5W, 1%, 50ppm, Through Hole Product overview: CMF55121R00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 121 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 121 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121R00FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 121 OHM 1/2W 1% AXIAL - CMF55121R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/2W 1% AXIAL
CMF55121R00FHEK
RES 121 OHM 1/2W 1% AXIAL CMF55121R00FHEK
RES 121ohm 1/2W 1% AXIAL

RES 121ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55121R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55121R00FHEK-ND
Through Hole Resistors 541-CMF55121R00FHEK-ND
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF55121R00FHEK CMF55121R00FHEK 541-CMF55121R00FHEK-ND
Product Name Through-Hole 121 Ohm 0.5W Resistor RES 121 OHM 1/2W 1% AXIAL Through Hole Resistors
Technology / Construction METAL FILM MetalFilm
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details