Vishay Intertechnology, Inc. Through Hole Resistors CMF55121R00BER6

Description
121 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55121R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121R00BER6-ND
Through Hole Resistors CMF55121R00BER6-ND
121 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 121 OHM 1/2W .1% AXIAL - CMF55121R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/2W .1% AXIAL
CMF55121R00BER6
RES 121 OHM 1/2W .1% AXIAL CMF55121R00BER6
RES 121ohm 1/2W .1% AXIAL

RES 121ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,121Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7973
Resistor,metal Film,121Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7973
Resistor,Metal Film,121Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,121Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121R00BER6-ND CMF55121R00BER6 40C7973
Product Name Through Hole Resistors RES 121 OHM 1/2W .1% AXIAL Resistor,metal Film,121Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers