Vishay Intertechnology, Inc. RES 121K OHM 1/2W 1% AXIAL CMF55121K00FHEK

Description
RES 121Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 1/2W 1% AXIAL - CMF55121K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 1/2W 1% AXIAL
CMF55121K00FHEK
RES 121K OHM 1/2W 1% AXIAL CMF55121K00FHEK
RES 121Kohm 1/2W 1% AXIAL

RES 121Kohm 1/2W 1% AXIAL

Supplier's Site
Through-Hole 0.5 W 121000 ohm Resistor - 53-CMF55121K00FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 121000 ohm Resistor
53-CMF55121K00FHEK
Through-Hole 0.5 W 121000 ohm Resistor 53-CMF55121K00FHEK
RESISTOR, METAL FILM, 0.5 W, 1 %, 50 ppm, 121000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF55121K00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 121000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 121000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121K00FHEK can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 1 %, 50 ppm, 121000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF55121K00FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 121000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 121000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55121K00FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF55121K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55121K00FHEK-ND
Through Hole Resistors 541-CMF55121K00FHEK-ND
121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 121K 1% T-2 Ek E3 Vishay - 68P0954 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 121K 1% T-2 Ek E3 Vishay
68P0954
Cmf-55 121K 1% T-2 Ek E3 Vishay 68P0954
CMF-55 121K 1% T-2 EK e3

CMF-55 121K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55121K00FHEK 53-CMF55121K00FHEK 541-CMF55121K00FHEK-ND 68P0954
Product Name RES 121K OHM 1/2W 1% AXIAL Through-Hole 0.5 W 121000 ohm Resistor Through Hole Resistors Cmf-55 121K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms 121000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details