Vishay Intertechnology, Inc. Through Hole Resistors CMF55121K00BHBF

Description
121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55121K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55121K00BHBF-ND
Through Hole Resistors CMF55121K00BHBF-ND
121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

121 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF55121K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55121K00BHBF
Vishay/DaleMetal Film Resistors - CMF55121K00BHBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.21Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7944 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7944
Resistor,metal Film,1.21Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7944
Resistor,Metal Film,1.21MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.21MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55121K00BHBF-ND CMF55121K00BHBF 40C7944
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,1.21Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details