Vishay Intertechnology, Inc. Through Hole Resistors CMF55120R00FKEA

Description
120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55120R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120R00FKEA-ND
Through Hole Resistors CMF55120R00FKEA-ND
120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 120 OHM 1/2W 1% AXIAL - CMF55120R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W 1% AXIAL
CMF55120R00FKEA
RES 120 OHM 1/2W 1% AXIAL CMF55120R00FKEA
RES 120ohm 1/2W 1% AXIAL

RES 120ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 120 1% T-1 Ea E3 Vishay - 48P6004 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 120 1% T-1 Ea E3 Vishay
48P6004
Cmf-55 120 1% T-1 Ea E3 Vishay 48P6004
CMF-55 120 1% T-1 EA e3

CMF-55 120 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120R00FKEA-ND CMF55120R00FKEA 48P6004
Product Name Through Hole Resistors RES 120 OHM 1/2W 1% AXIAL Cmf-55 120 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details