Vishay Intertechnology, Inc. RES 120 OHM 1/2W .1% AXIAL CMF55120R00BHEB

Description
RES 120ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1/2W .1% AXIAL - CMF55120R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/2W .1% AXIAL
CMF55120R00BHEB
RES 120 OHM 1/2W .1% AXIAL CMF55120R00BHEB
RES 120ohm 1/2W .1% AXIAL

RES 120ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55120R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120R00BHEB-ND
Through Hole Resistors CMF55120R00BHEB-ND
120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 120 .1% T-2 Eb E3 Vishay - 68P0921 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 120 .1% T-2 Eb E3 Vishay
68P0921
Cmf-55 120 .1% T-2 Eb E3 Vishay 68P0921
CMF-55 120 .1% T-2 EB e3

CMF-55 120 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120R00BHEB CMF55120R00BHEB-ND 68P0921
Product Name RES 120 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 120 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details