Vishay Intertechnology, Inc. RES 120K OHM 1/2W 1% AXIAL CMF55120K00FKR6

Description
RES 120Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/2W 1% AXIAL - CMF55120K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W 1% AXIAL
CMF55120K00FKR6
RES 120K OHM 1/2W 1% AXIAL CMF55120K00FKR6
RES 120Kohm 1/2W 1% AXIAL

RES 120Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55120K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120K00FKR6-ND
Through Hole Resistors CMF55120K00FKR6-ND
120 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 120 Kohm, +/1 Percent, 100 Ppm Vishay - 40C7917 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 120 Kohm, +/1 Percent, 100 Ppm Vishay
40C7917
Cmf55, 120 Kohm, +/1 Percent, 100 Ppm Vishay 40C7917
CMF55, 120 kOhm, +/- 1 Percent, 100 ppm

CMF55, 120 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120K00FKR6 CMF55120K00FKR6-ND 40C7917
Product Name RES 120K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 120 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers