Vishay Intertechnology, Inc. RES 120K OHM 1/2W .1% AXIAL CMF55120K00BHRE

Description
RES 120Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/2W .1% AXIAL - CMF55120K00BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W .1% AXIAL
CMF55120K00BHRE
RES 120K OHM 1/2W .1% AXIAL CMF55120K00BHRE
RES 120Kohm 1/2W .1% AXIAL

RES 120Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55120K00BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120K00BHRE-ND
Through Hole Resistors CMF55120K00BHRE-ND
120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 120K .1% T-2 R36 Vishay - 68P0906 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 120K .1% T-2 R36 Vishay
68P0906
Cmf-55 120K .1% T-2 R36 Vishay 68P0906
CMF-55 120K .1% T-2 R36

CMF-55 120K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120K00BHRE CMF55120K00BHRE-ND 68P0906
Product Name RES 120K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 120K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details