Vishay Intertechnology, Inc. RES 120K OHM 1/2W .1% AXIAL CMF55120K00BEEA

Description
RES 120Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 1/2W .1% AXIAL - CMF55120K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W .1% AXIAL
CMF55120K00BEEA
RES 120K OHM 1/2W .1% AXIAL CMF55120K00BEEA
RES 120Kohm 1/2W .1% AXIAL

RES 120Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55120K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120K00BEEA-ND
Through Hole Resistors CMF55120K00BEEA-ND
120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 120K .1% T-9 Ea E3 Vishay - 68P0900 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 120K .1% T-9 Ea E3 Vishay
68P0900
Cmf-55 120K .1% T-9 Ea E3 Vishay 68P0900
CMF-55 120K .1% T-9 EA e3

CMF-55 120K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120K00BEEA CMF55120K00BEEA-ND 68P0900
Product Name RES 120K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 120K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers