Vishay Intertechnology, Inc. Through Hole Resistors CMF5511R800DHEB

Description
11.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511R800DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R800DHEB-ND
Through Hole Resistors CMF5511R800DHEB-ND
11.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.8 OHM 1/2W .5% AXIAL - CMF5511R800DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 1/2W .5% AXIAL
CMF5511R800DHEB
RES 11.8 OHM 1/2W .5% AXIAL CMF5511R800DHEB
RES 11.8ohm 1/2W .5% AXIAL

RES 11.8ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 11.8 .5% T-2 Eb E3 Vishay - 68P0593 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.8 .5% T-2 Eb E3 Vishay
68P0593
Cmf-55 11.8 .5% T-2 Eb E3 Vishay 68P0593
CMF-55 11.8 .5% T-2 EB e3

CMF-55 11.8 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511R800DHEB-ND CMF5511R800DHEB 68P0593
Product Name Through Hole Resistors RES 11.8 OHM 1/2W .5% AXIAL Cmf-55 11.8 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11.8 ohms 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details