Vishay Intertechnology, Inc. Through Hole Resistors CMF5511R500FKEA

Description
11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511R500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R500FKEA-ND
Through Hole Resistors CMF5511R500FKEA-ND
11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.5 OHM 1/2W 1% AXIAL - CMF5511R500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/2W 1% AXIAL
CMF5511R500FKEA
RES 11.5 OHM 1/2W 1% AXIAL CMF5511R500FKEA
RES 11.5ohm 1/2W 1% AXIAL

RES 11.5ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 11.5 1% T-1 Ea E3 Vishay - 48P5974 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.5 1% T-1 Ea E3 Vishay
48P5974
Cmf-55 11.5 1% T-1 Ea E3 Vishay 48P5974
CMF-55 11.5 1% T-1 EA e3

CMF-55 11.5 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511R500FKEA-ND CMF5511R500FKEA 48P5974
Product Name Through Hole Resistors RES 11.5 OHM 1/2W 1% AXIAL Cmf-55 11.5 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers