Vishay Intertechnology, Inc. Through Hole Resistors CMF5511R500FHBF

Description
11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511R500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R500FHBF-ND
Through Hole Resistors CMF5511R500FHBF-ND
11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.5 OHM 1/2W 1% AXIAL - CMF5511R500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/2W 1% AXIAL
CMF5511R500FHBF
RES 11.5 OHM 1/2W 1% AXIAL CMF5511R500FHBF
RES 11.5ohm 1/2W 1% AXIAL

RES 11.5ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,11.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 81H1891 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
81H1891
Resistor,metal Film,11.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 81H1891
Resistor,Metal Film,11.5Ohms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,11.5Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511R500FHBF-ND CMF5511R500FHBF 81H1891
Product Name Through Hole Resistors RES 11.5 OHM 1/2W 1% AXIAL Resistor,metal Film,11.5Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details