Vishay Intertechnology, Inc. Metal Film Resistors - CMF5511R300DHEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5511R300DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511R300DHEA
Metal Film Resistors - CMF5511R300DHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5511R300DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R300DHEA-ND
Through Hole Resistors CMF5511R300DHEA-ND
11.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.3 .5% T-2 Ea E3 Vishay - 68P0583 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.3 .5% T-2 Ea E3 Vishay
68P0583
Cmf-55 11.3 .5% T-2 Ea E3 Vishay 68P0583
CMF-55 11.3 .5% T-2 EA e3

CMF-55 11.3 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511R300DHEA CMF5511R300DHEA-ND 68P0583
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 11.3 .5% T-2 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers