Vishay Intertechnology, Inc. RES 11 OHM 1/2W 1% AXIAL CMF5511R000FHBF

Description
RES 11ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/2W 1% AXIAL - CMF5511R000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/2W 1% AXIAL
CMF5511R000FHBF
RES 11 OHM 1/2W 1% AXIAL CMF5511R000FHBF
RES 11ohm 1/2W 1% AXIAL

RES 11ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511R000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R000FHBF-ND
Through Hole Resistors CMF5511R000FHBF-ND
11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11 1% T-2 B14 Vishay - 68P0580 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11 1% T-2 B14 Vishay
68P0580
Cmf-55 11 1% T-2 B14 Vishay 68P0580
CMF-55 11 1% T-2 B14

CMF-55 11 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511R000FHBF CMF5511R000FHBF-ND 68P0580
Product Name RES 11 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 11 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details