Vishay Intertechnology, Inc. RES 11 OHM 1/2W .1% AXIAL CMF5511R000BHEK

Description
RES 11ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/2W .1% AXIAL - CMF5511R000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/2W .1% AXIAL
CMF5511R000BHEK
RES 11 OHM 1/2W .1% AXIAL CMF5511R000BHEK
RES 11ohm 1/2W .1% AXIAL

RES 11ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511R000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R000BHEK-ND
Through Hole Resistors CMF5511R000BHEK-ND
11 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11 .1% T-2 Ek E3 Vishay - 68P0576 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11 .1% T-2 Ek E3 Vishay
68P0576
Cmf-55 11 .1% T-2 Ek E3 Vishay 68P0576
CMF-55 11 .1% T-2 EK e3

CMF-55 11 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511R000BHEK CMF5511R000BHEK-ND 68P0576
Product Name RES 11 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 11 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details