Vishay Intertechnology, Inc. RES 11 OHM 1/2W .1% AXIAL CMF5511R000BER6

Description
RES 11ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/2W .1% AXIAL - CMF5511R000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/2W .1% AXIAL
CMF5511R000BER6
RES 11 OHM 1/2W .1% AXIAL CMF5511R000BER6
RES 11ohm 1/2W .1% AXIAL

RES 11ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511R000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R000BER6-ND
Through Hole Resistors CMF5511R000BER6-ND
11 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5511R000BER6 CMF5511R000BER6-ND
Product Name RES 11 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details