Vishay Intertechnology, Inc. RES 11.8M OHM 1/2W 1% AXIAL CMF5511M800FKBF

Description
RES 11.8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8M OHM 1/2W 1% AXIAL - CMF5511M800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8M OHM 1/2W 1% AXIAL
CMF5511M800FKBF
RES 11.8M OHM 1/2W 1% AXIAL CMF5511M800FKBF
RES 11.8Mohm 1/2W 1% AXIAL

RES 11.8Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511M800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M800FKBF-ND
Through Hole Resistors CMF5511M800FKBF-ND
11.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7609
Resistor,metal Film,11.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7609
Resistor,Metal Film,11.8MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,11.8MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M800FKBF CMF5511M800FKBF-ND 40C7609
Product Name RES 11.8M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,11.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.18E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details