Vishay Intertechnology, Inc. Metal Film Resistors - CMF5511M500GLEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5511M500GLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511M500GLEA
Metal Film Resistors - CMF5511M500GLEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5511M500GLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M500GLEA-ND
Through Hole Resistors CMF5511M500GLEA-ND
11.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.5M 2% T-0 Ea E3 Vishay - 68P0554 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.5M 2% T-0 Ea E3 Vishay
68P0554
Cmf-55 11.5M 2% T-0 Ea E3 Vishay 68P0554
CMF-55 11.5M 2% T-0 EA e3

CMF-55 11.5M 2% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M500GLEA CMF5511M500GLEA-ND 68P0554
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 11.5M 2% T-0 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details