Vishay Intertechnology, Inc. Through Hole Resistors CMF5511M300FKEK

Description
11.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511M300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M300FKEK-ND
Through Hole Resistors CMF5511M300FKEK-ND
11.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5511M300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511M300FKEK
Metal Film Resistors - CMF5511M300FKEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,11.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 77M9014 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
77M9014
Resistor,metal Film,11.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 77M9014
Resistor,Metal Film,11.3MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,11.3MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M300FKEK-ND CMF5511M300FKEK 77M9014
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,11.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details