Vishay Intertechnology, Inc. RES 11M OHM 1/2W 2% AXIAL CMF5511M000GNBF

Description
RES 11Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 11Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11M OHM 1/2W 2% AXIAL - CMF5511M000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11M OHM 1/2W 2% AXIAL
CMF5511M000GNBF
RES 11M OHM 1/2W 2% AXIAL CMF5511M000GNBF
RES 11Mohm 1/2W 2% AXIAL

RES 11Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511M000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M000GNBF-ND
Through Hole Resistors CMF5511M000GNBF-ND
11 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C7603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C7603
Resistor,metal Film,11Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C7603
Resistor,Metal Film,11MOhms,250WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,11MOhms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M000GNBF CMF5511M000GNBF-ND 40C7603
Product Name RES 11M OHM 1/2W 2% AXIAL Through Hole Resistors Resistor,metal Film,11Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details