Vishay Intertechnology, Inc. RES 11.5K OHM 1/2W 1% AXIAL CMF5511K500FNEK

Description
RES 11.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/2W 1% AXIAL - CMF5511K500FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/2W 1% AXIAL
CMF5511K500FNEK
RES 11.5K OHM 1/2W 1% AXIAL CMF5511K500FNEK
RES 11.5Kohm 1/2W 1% AXIAL

RES 11.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K500FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500FNEK-ND
Through Hole Resistors CMF5511K500FNEK-ND
11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.5K 1% T-00 Ek E3 Vishay - 48P5970 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.5K 1% T-00 Ek E3 Vishay
48P5970
Cmf-55 11.5K 1% T-00 Ek E3 Vishay 48P5970
CMF-55 11.5K 1% T-00 EK e3

CMF-55 11.5K 1% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K500FNEK CMF5511K500FNEK-ND 48P5970
Product Name RES 11.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 11.5K 1% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details