Vishay Precision Group Metal Film Resistors - CMF5511K500FKR870

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5511K500FKR870 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511K500FKR870
Metal Film Resistors - CMF5511K500FKR870
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 11.5K 1% T-1 Re8 Vishay - 68P0498 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 11.5K 1% T-1 Re8 Vishay
68P0498
Cmf-55-70 11.5K 1% T-1 Re8 Vishay 68P0498
CMF-55-70 11.5K 1% T-1 RE8

CMF-55-70 11.5K 1% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5511K500FKR870 68P0498
Product Name Metal Film Resistors - Cmf-55-70 11.5K 1% T-1 Re8 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details