Vishay Intertechnology, Inc. Through Hole Resistors CMF5511K500FKEK

Description
11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500FKEK-ND
Through Hole Resistors CMF5511K500FKEK-ND
11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.5K OHM 1/2W 1% AXIAL - CMF5511K500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/2W 1% AXIAL
CMF5511K500FKEK
RES 11.5K OHM 1/2W 1% AXIAL CMF5511K500FKEK
RES 11.5Kohm 1/2W 1% AXIAL

RES 11.5Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 11.5K 1% T-1 Ek E3 Vishay - 48P5969 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.5K 1% T-1 Ek E3 Vishay
48P5969
Cmf-55 11.5K 1% T-1 Ek E3 Vishay 48P5969
CMF-55 11.5K 1% T-1 EK e3

CMF-55 11.5K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K500FKEK-ND CMF5511K500FKEK 48P5969
Product Name Through Hole Resistors RES 11.5K OHM 1/2W 1% AXIAL Cmf-55 11.5K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers