Vishay Intertechnology, Inc. RES 11.5K OHM 1/2W 1% AXIAL CMF5511K500FHR6

Description
RES 11.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/2W 1% AXIAL - CMF5511K500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/2W 1% AXIAL
CMF5511K500FHR6
RES 11.5K OHM 1/2W 1% AXIAL CMF5511K500FHR6
RES 11.5Kohm 1/2W 1% AXIAL

RES 11.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500FHR6-ND
Through Hole Resistors CMF5511K500FHR6-ND
11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.5K 1% T-2 Re6 Vishay - 68P0489 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.5K 1% T-2 Re6 Vishay
68P0489
Cmf-55 11.5K 1% T-2 Re6 Vishay 68P0489
CMF-55 11.5K 1% T-2 RE6

CMF-55 11.5K 1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K500FHR6 CMF5511K500FHR6-ND 68P0489
Product Name RES 11.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 11.5K 1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers