Vishay Intertechnology, Inc. RES 11.4K OHM 1/2W .1% AXIAL CMF5511K400BER670

Description
RES 11.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.4K OHM 1/2W .1% AXIAL - CMF5511K400BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.4K OHM 1/2W .1% AXIAL
CMF5511K400BER670
RES 11.4K OHM 1/2W .1% AXIAL CMF5511K400BER670
RES 11.4Kohm 1/2W .1% AXIAL

RES 11.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K400BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K400BER670-ND
Through Hole Resistors CMF5511K400BER670-ND
11.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 11.4K .1% T-9 Re6 Vishay - 68P0468 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 11.4K .1% T-9 Re6 Vishay
68P0468
Cmf-55-70 11.4K .1% T-9 Re6 Vishay 68P0468
CMF-55-70 11.4K .1% T-9 RE6

CMF-55-70 11.4K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K400BER670 CMF5511K400BER670-ND 68P0468
Product Name RES 11.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 11.4K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details