Vishay Intertechnology, Inc. Through Hole Resistors CMF5511K300FER6

Description
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K300FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K300FER6-ND
Through Hole Resistors CMF5511K300FER6-ND
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5511K300FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511K300FER6
Metal Film Resistors - CMF5511K300FER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,113Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,113Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C7523
Resistor,metal Film,113Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C7523
Resistor,Metal Film,113KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,113KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K300FER6-ND CMF5511K300FER6 40C7523
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,113Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details