Vishay Intertechnology, Inc. RES 11.1K OHM 1/2W .25% AXIAL CMF5511K100CEEB

Description
RES 11.1Kohm 1/2W .25% AXIAL
Request a Quote
Description
RES 11.1Kohm 1/2W .25% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11.1K OHM 1/2W .25% AXIAL - CMF5511K100CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1K OHM 1/2W .25% AXIAL
CMF5511K100CEEB
RES 11.1K OHM 1/2W .25% AXIAL CMF5511K100CEEB
RES 11.1Kohm 1/2W .25% AXIAL

RES 11.1Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 11.1K .25% T-9 Eb E3 Vishay - 68P0453 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.1K .25% T-9 Eb E3 Vishay
68P0453
Cmf-55 11.1K .25% T-9 Eb E3 Vishay 68P0453
CMF-55 11.1K .25% T-9 EB e3

CMF-55 11.1K .25% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5511K100CEEB 68P0453
Product Name RES 11.1K OHM 1/2W .25% AXIAL Cmf-55 11.1K .25% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers