Vishay Intertechnology, Inc. Through Hole Resistors CMF55118K00DHRE

Description
118 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
118 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55118K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55118K00DHRE-ND
Through Hole Resistors CMF55118K00DHRE-ND
118 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55118K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55118K00DHRE
Metal Film Resistors - CMF55118K00DHRE
Metal Film Resistors - Through Hole 118Kohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 118Kohm .5% 50PPM 1/4W

Supplier's Site
Cmf-55 118K .5% T-2 R36 Vishay - 68P0714 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 118K .5% T-2 R36 Vishay
68P0714
Cmf-55 118K .5% T-2 R36 Vishay 68P0714
CMF-55 118K .5% T-2 R36

CMF-55 118K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55118K00DHRE-ND CMF55118K00DHRE 68P0714
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 118K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers