Vishay Intertechnology, Inc. RES 118K OHM 1/2W .1% AXIAL CMF55118K00BEEK

Description
RES 118Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 118Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/2W .1% AXIAL - CMF55118K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/2W .1% AXIAL
CMF55118K00BEEK
RES 118K OHM 1/2W .1% AXIAL CMF55118K00BEEK
RES 118Kohm 1/2W .1% AXIAL

RES 118Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55118K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55118K00BEEK-ND
Through Hole Resistors CMF55118K00BEEK-ND
118 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 118K .1% T-9 Ek E3 Vishay - 68P0711 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 118K .1% T-9 Ek E3 Vishay
68P0711
Cmf-55 118K .1% T-9 Ek E3 Vishay 68P0711
CMF-55 118K .1% T-9 EK e3

CMF-55 118K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55118K00BEEK CMF55118K00BEEK-ND 68P0711
Product Name RES 118K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 118K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details