Vishay Intertechnology, Inc. Metal Film Resistors - CMF55117R00DHR6

Description
Metal Film Resistors - Through Hole 1/4watt 117ohms .5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 117ohms .5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55117R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55117R00DHR6
Metal Film Resistors - CMF55117R00DHR6
Metal Film Resistors - Through Hole 1/4watt 117ohms .5%

Metal Film Resistors - Through Hole 1/4watt 117ohms .5%

Supplier's Site
Through Hole Resistors - CMF55117R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55117R00DHR6-ND
Through Hole Resistors CMF55117R00DHR6-ND
117 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

117 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 117 .5% T-2 Re6 Vishay - 68P0706 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 117 .5% T-2 Re6 Vishay
68P0706
Cmf-55 117 .5% T-2 Re6 Vishay 68P0706
CMF-55 117 .5% T-2 RE6

CMF-55 117 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55117R00DHR6 CMF55117R00DHR6-ND 68P0706
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 117 .5% T-2 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 117 ohms 117 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details