Vishay Intertechnology, Inc. RES 117K OHM 1/2W .1% AXIAL CMF55117K00BEEK

Description
RES 117Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 117Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 117K OHM 1/2W .1% AXIAL - CMF55117K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 117K OHM 1/2W .1% AXIAL
CMF55117K00BEEK
RES 117K OHM 1/2W .1% AXIAL CMF55117K00BEEK
RES 117Kohm 1/2W .1% AXIAL

RES 117Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55117K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55117K00BEEK-ND
Through Hole Resistors CMF55117K00BEEK-ND
117 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

117 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 117K .1% T-9 Ek E3 Vishay - 68P0704 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 117K .1% T-9 Ek E3 Vishay
68P0704
Cmf-55 117K .1% T-9 Ek E3 Vishay 68P0704
CMF-55 117K .1% T-9 EK e3

CMF-55 117K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55117K00BEEK CMF55117K00BEEK-ND 68P0704
Product Name RES 117K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 117K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 117000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers