Vishay Intertechnology, Inc. Through Hole Resistors CMF55115R00BER670

Description
115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55115R00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55115R00BER670-ND
Through Hole Resistors CMF55115R00BER670-ND
115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55115R00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55115R00BER670
Metal Film Resistors - CMF55115R00BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 115 Ohm, +/0.1 Percent, 25 Ppm Vishay - 40C7707 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 115 Ohm, +/0.1 Percent, 25 Ppm Vishay
40C7707
Cmf55, 115 Ohm, +/0.1 Percent, 25 Ppm Vishay 40C7707
CMF55, 115 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 115 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55115R00BER670-ND CMF55115R00BER670 40C7707
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 115 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details