Vishay Intertechnology, Inc. Through Hole Resistors CMF55115R00BEEB

Description
115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55115R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55115R00BEEB-ND
Through Hole Resistors CMF55115R00BEEB-ND
115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55115R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55115R00BEEB
Metal Film Resistors - CMF55115R00BEEB
Metal Film Resistors - Through Hole 1/4watt 115ohms .1%

Metal Film Resistors - Through Hole 1/4watt 115ohms .1%

Supplier's Site
Cmf-55 115 .1% T-9 Eb E3 Vishay - 68P0692 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 115 .1% T-9 Eb E3 Vishay
68P0692
Cmf-55 115 .1% T-9 Eb E3 Vishay 68P0692
CMF-55 115 .1% T-9 EB e3

CMF-55 115 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55115R00BEEB-ND CMF55115R00BEEB 68P0692
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 115 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 115 ohms 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details