Vishay Intertechnology, Inc. RES 115K OHM 1/2W .5% AXIAL CMF55115K00DHRE

Description
RES 115Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/2W .5% AXIAL - CMF55115K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/2W .5% AXIAL
CMF55115K00DHRE
RES 115K OHM 1/2W .5% AXIAL CMF55115K00DHRE
RES 115Kohm 1/2W .5% AXIAL

RES 115Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55115K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55115K00DHRE-ND
Through Hole Resistors CMF55115K00DHRE-ND
115 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55115K00DHRE CMF55115K00DHRE-ND
Product Name RES 115K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details