Vishay Intertechnology, Inc. RES 113 OHM 1/2W 1% AXIAL CMF55113R00FKEB

Description
RES 113ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/2W 1% AXIAL - CMF55113R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/2W 1% AXIAL
CMF55113R00FKEB
RES 113 OHM 1/2W 1% AXIAL CMF55113R00FKEB
RES 113ohm 1/2W 1% AXIAL

RES 113ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55113R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55113R00FKEB-ND
Through Hole Resistors CMF55113R00FKEB-ND
113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 113 1% T-1 Eb E3 Vishay - 48P5982 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 113 1% T-1 Eb E3 Vishay
48P5982
Cmf-55 113 1% T-1 Eb E3 Vishay 48P5982
CMF-55 113 1% T-1 EB e3

CMF-55 113 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55113R00FKEB CMF55113R00FKEB-ND 48P5982
Product Name RES 113 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 113 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details