Vishay Intertechnology, Inc. RES 113 OHM 1/2W 1% AXIAL CMF55113R00FHEB

Description
RES 113ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/2W 1% AXIAL - CMF55113R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/2W 1% AXIAL
CMF55113R00FHEB
RES 113 OHM 1/2W 1% AXIAL CMF55113R00FHEB
RES 113ohm 1/2W 1% AXIAL

RES 113ohm 1/2W 1% AXIAL

Supplier's Site
Through-Hole 0.5 W 113 ohm Resistor - 53-CMF55113R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 113 ohm Resistor
53-CMF55113R00FHEB
Through-Hole 0.5 W 113 ohm Resistor 53-CMF55113R00FHEB
RESISTOR, METAL FILM, 0.5 W, 1 %, 50 ppm, 113 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF55113R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 113 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 113 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55113R00FHEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 1 %, 50 ppm, 113 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF55113R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 113 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 113 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55113R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF113HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF113HFCT-ND
Through Hole Resistors CMF113HFCT-ND
113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF113HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF113HFTR-ND
Through Hole Resistors CMF113HFTR-ND
113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 113 1% T-2 Eb E3 Vishay - 68P0669 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 113 1% T-2 Eb E3 Vishay
68P0669
Cmf-55 113 1% T-2 Eb E3 Vishay 68P0669
CMF-55 113 1% T-2 EB e3

CMF-55 113 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55113R00FHEB 53-CMF55113R00FHEB CMF113HFCT-ND 68P0669
Product Name RES 113 OHM 1/2W 1% AXIAL Through-Hole 0.5 W 113 ohm Resistor Through Hole Resistors Cmf-55 113 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers