Vishay Precision Group Metal Film Resistors - CMF55113K00DHWF

Description
Metal Film Resistors - Through Hole CMF-55 113K .5% T-2 RE5
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 113K .5% T-2 RE5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55113K00DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55113K00DHWF
Metal Film Resistors - CMF55113K00DHWF
Metal Film Resistors - Through Hole CMF-55 113K .5% T-2 RE5

Metal Film Resistors - Through Hole CMF-55 113K .5% T-2 RE5

Supplier's Site
Cmf-55 113K .5% T-2 Re5 Vishay - 68P0661 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 113K .5% T-2 Re5 Vishay
68P0661
Cmf-55 113K .5% T-2 Re5 Vishay 68P0661
CMF-55 113K .5% T-2 RE5

CMF-55 113K .5% T-2 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55113K00DHWF 68P0661
Product Name Metal Film Resistors - Cmf-55 113K .5% T-2 Re5 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details