Vishay Intertechnology, Inc. Through Hole Resistors CMF55113K00BHR6

Description
113 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
113 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55113K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55113K00BHR6-ND
Through Hole Resistors CMF55113K00BHR6-ND
113 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55113K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55113K00BHR6
Metal Film Resistors - CMF55113K00BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.13Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7669 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.13Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7669
Resistor,metal Film,1.13Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7669
Resistor,Metal Film,1.13MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.13MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55113K00BHR6-ND CMF55113K00BHR6 40C7669
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.13Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details