Vishay Intertechnology, Inc. RES 112.5K OHM 1/2W 0.1% AXIAL CMF55112K50BER6

Description
RES 112.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 112.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 112.5K OHM 1/2W 0.1% AXIAL - CMF55112K50BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 112.5K OHM 1/2W 0.1% AXIAL
CMF55112K50BER6
RES 112.5K OHM 1/2W 0.1% AXIAL CMF55112K50BER6
RES 112.5Kohm 1/2W 0.1% AXIAL

RES 112.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55112K50BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55112K50BER6-ND
Through Hole Resistors CMF55112K50BER6-ND
112.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

112.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55112K50BER6 CMF55112K50BER6-ND
Product Name RES 112.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 112500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details