Vishay Intertechnology, Inc. RES 110 OHM 1/2W 1% AXIAL CMF55110R00FKR6

Description
RES 110ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/2W 1% AXIAL - CMF55110R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W 1% AXIAL
CMF55110R00FKR6
RES 110 OHM 1/2W 1% AXIAL CMF55110R00FKR6
RES 110ohm 1/2W 1% AXIAL

RES 110ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55110R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110R00FKR6-ND
Through Hole Resistors CMF55110R00FKR6-ND
110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,110Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7660
Resistor,metal Film,110Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7660
Resistor,Metal Film,110Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,110Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110R00FKR6 CMF55110R00FKR6-ND 40C7660
Product Name RES 110 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,110Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details