Vishay Intertechnology, Inc. Through Hole Resistors CMF55110R00DHEB

Description
110 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55110R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110R00DHEB-ND
Through Hole Resistors CMF55110R00DHEB-ND
110 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 110 OHM 1/2W .5% AXIAL - CMF55110R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/2W .5% AXIAL
CMF55110R00DHEB
RES 110 OHM 1/2W .5% AXIAL CMF55110R00DHEB
RES 110ohm 1/2W .5% AXIAL

RES 110ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 110 .5% T-2 Eb E3 Vishay - 68P0625 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 110 .5% T-2 Eb E3 Vishay
68P0625
Cmf-55 110 .5% T-2 Eb E3 Vishay 68P0625
CMF-55 110 .5% T-2 EB e3

CMF-55 110 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110R00DHEB-ND CMF55110R00DHEB 68P0625
Product Name Through Hole Resistors RES 110 OHM 1/2W .5% AXIAL Cmf-55 110 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details