Vishay Intertechnology, Inc. Through Hole Resistors CMF55110K00JNEK

Description
110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55110K00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110K00JNEK-ND
Through Hole Resistors CMF55110K00JNEK-ND
110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55110K00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55110K00JNEK
Metal Film Resistors - CMF55110K00JNEK
Metal Film Resistors - Through Hole CMF-55 110K 5% T-00 EK e3

Metal Film Resistors - Through Hole CMF-55 110K 5% T-00 EK e3

Supplier's Site
Cmf-55 110K 5% T-00 Ek E3 Vishay - 68P0619 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 110K 5% T-00 Ek E3 Vishay
68P0619
Cmf-55 110K 5% T-00 Ek E3 Vishay 68P0619
CMF-55 110K 5% T-00 EK e3

CMF-55 110K 5% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110K00JNEK-ND CMF55110K00JNEK 68P0619
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 110K 5% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers