Vishay Intertechnology, Inc. Resistor CMF55110K00FKEK

Description
Metal Film Resistors 1/4watt 110Kohms 1% Product overview: CMF55110K00FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55110K00FKEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors 1/4watt 110Kohms 1% Product overview: CMF55110K00FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55110K00FKEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors 1/4watt 110Kohms 1% Product overview: CMF55110K00FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55110K00FKEK can be used for catalog matching and distributor lookup.

Metal Film Resistors 1/4watt 110Kohms 1% Product overview: CMF55110K00FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55110K00FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 110K OHM 1/2W 1% AXIAL - CMF55110K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/2W 1% AXIAL
CMF55110K00FKEK
RES 110K OHM 1/2W 1% AXIAL CMF55110K00FKEK
RES 110Kohm 1/2W 1% AXIAL

RES 110Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55110K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55110K00FKEK-ND
Through Hole Resistors 541-CMF55110K00FKEK-ND
110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 110K 1% T-1 Ek E3 Vishay - 48P5976 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 110K 1% T-1 Ek E3 Vishay
48P5976
Cmf-55 110K 1% T-1 Ek E3 Vishay 48P5976
CMF-55 110K 1% T-1 EK e3

CMF-55 110K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF55110K00FKEK CMF55110K00FKEK 541-CMF55110K00FKEK-ND 48P5976
Product Name Resistor RES 110K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 110K 1% T-1 Ek E3 Vishay
Resistance Range 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details