Vishay Intertechnology, Inc. RES 110K OHM 1/2W 1% AXIAL CMF55110K00FKEB70

Description
RES 110Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/2W 1% AXIAL - CMF55110K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/2W 1% AXIAL
CMF55110K00FKEB70
RES 110K OHM 1/2W 1% AXIAL CMF55110K00FKEB70
RES 110Kohm 1/2W 1% AXIAL

RES 110Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55110K00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110K00FKEB70-ND
Through Hole Resistors CMF55110K00FKEB70-ND
110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 110K 1% T-1 Eb E3 Vishay - 68P0610 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 110K 1% T-1 Eb E3 Vishay
68P0610
Cmf-55-70 110K 1% T-1 Eb E3 Vishay 68P0610
CMF-55-70 110K 1% T-1 EB e3

CMF-55-70 110K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110K00FKEB70 CMF55110K00FKEB70-ND 68P0610
Product Name RES 110K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 110K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details