Vishay Intertechnology, Inc. Through Hole Resistors CMF55110K00FKEA70

Description
110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55110K00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110K00FKEA70-ND
Through Hole Resistors CMF55110K00FKEA70-ND
110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55110K00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55110K00FKEA70
Metal Film Resistors - CMF55110K00FKEA70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 110K 1% T-1 Ea E3 Vishay - 68P0609 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 110K 1% T-1 Ea E3 Vishay
68P0609
Cmf-55-70 110K 1% T-1 Ea E3 Vishay 68P0609
CMF-55-70 110K 1% T-1 EA e3

CMF-55-70 110K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110K00FKEA70-ND CMF55110K00FKEA70 68P0609
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 110K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details