Vishay Intertechnology, Inc. RES 110K OHM 1/2W .5% AXIAL CMF55110K00DHEA

Description
RES 110Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/2W .5% AXIAL - CMF55110K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/2W .5% AXIAL
CMF55110K00DHEA
RES 110K OHM 1/2W .5% AXIAL CMF55110K00DHEA
RES 110Kohm 1/2W .5% AXIAL

RES 110Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55110K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110K00DHEA-ND
Through Hole Resistors CMF55110K00DHEA-ND
110 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 110K .5% T-2 Ea E3 Vishay - 68P0603 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 110K .5% T-2 Ea E3 Vishay
68P0603
Cmf-55 110K .5% T-2 Ea E3 Vishay 68P0603
CMF-55 110K .5% T-2 EA e3

CMF-55 110K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110K00DHEA CMF55110K00DHEA-ND 68P0603
Product Name RES 110K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 110K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details