Vishay Intertechnology, Inc. Through Hole Resistors CMF55110K00BERE

Description
110 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
110 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55110K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110K00BERE-ND
Through Hole Resistors CMF55110K00BERE-ND
110 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 110K OHM 1/2W .1% AXIAL - CMF55110K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/2W .1% AXIAL
CMF55110K00BERE
RES 110K OHM 1/2W .1% AXIAL CMF55110K00BERE
RES 110Kohm 1/2W .1% AXIAL

RES 110Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,110Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7621
Resistor,metal Film,110Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7621
Resistor,Metal Film,110KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,110KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110K00BERE-ND CMF55110K00BERE 40C7621
Product Name Through Hole Resistors RES 110K OHM 1/2W .1% AXIAL Resistor,metal Film,110Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers