Vishay Intertechnology, Inc. RES 110K OHM 1/2W .1% AXIAL CMF55110K00BEEA

Description
RES 110Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/2W .1% AXIAL - CMF55110K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/2W .1% AXIAL
CMF55110K00BEEA
RES 110K OHM 1/2W .1% AXIAL CMF55110K00BEEA
RES 110Kohm 1/2W .1% AXIAL

RES 110Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55110K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55110K00BEEA-ND
Through Hole Resistors CMF55110K00BEEA-ND
110 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

110 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 110K .1% T-9 Ea E3 Vishay - 68P0597 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 110K .1% T-9 Ea E3 Vishay
68P0597
Cmf-55 110K .1% T-9 Ea E3 Vishay 68P0597
CMF-55 110K .1% T-9 EA e3

CMF-55 110K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55110K00BEEA CMF55110K00BEEA-ND 68P0597
Product Name RES 110K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 110K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers