Vishay Intertechnology, Inc. RES 10.7 OHM 1/2W 1% AXIAL CMF5510R700FHEB

Description
RES 10.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/2W 1% AXIAL - CMF5510R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/2W 1% AXIAL
CMF5510R700FHEB
RES 10.7 OHM 1/2W 1% AXIAL CMF5510R700FHEB
RES 10.7ohm 1/2W 1% AXIAL

RES 10.7ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.7HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.7HFTR-ND
Through Hole Resistors CMF10.7HFTR-ND
10.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.7 1% T-2 Eb E3 Vishay - 68P0235 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.7 1% T-2 Eb E3 Vishay
68P0235
Cmf-55 10.7 1% T-2 Eb E3 Vishay 68P0235
CMF-55 10.7 1% T-2 EB e3

CMF-55 10.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R700FHEB CMF10.7HFTR-ND 68P0235
Product Name RES 10.7 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 10.7 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers